The EPL2010 series comprises shielded surface mount power inductors with a 2.0 × 2.0 × 1.0 mm footprint, designed for high-density applications. The EPL2010-822MLC variant has an inductance of 8.2 µH, a maximum DCR of 0.910 Ω, a typical SRF of 42 MHz, an Isat of 0.53 A at 30% inductance drop, and an Irms of 0.520 A at a 40°C temperature rise. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, meets AEC-Q200 Grade 3, and is RoHS compliant with halogen-free construction. The component is offered in tape-and-reel packaging, rated for MSL 1, and withstands three reflow cycles at +260°C.
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2010-822 EPL2010-822MLC |
| Product Name | EPL2010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 8.2 microH |
| DCR | 0.9100 ohms |