The Coilcraft DO3340H series consists of surface-mount power inductors with a ferrite core, designed for high saturation current and low DC resistance in automotive and industrial applications. The parts feature a self-lead construction with RoHS-compliant tin-silver-copper terminations and are AEC-Q200 qualified for operation from -40°C to +85°C ambient, with a maximum part temperature of +125°C. They are packaged in 13-inch reels with 350 units per reel, using 24 mm wide embossed plastic tape with 16 mm pocket spacing and 11.7 mm pocket depth. The DO3340H-104KLD variant has an inductance of 100 µH ±10%, a DC resistance of 177 mΩ maximum, a saturation current of 3.20 A at 30% inductance drop, and an RMS current rating of 1.20 A for a 20°C rise. The dimensions are 13.21 mm × 9.91 mm × 9.14 mm. Moisture sensitivity level is 1, and the components withstand up to three reflow cycles at 260°C.
Coilcraft DO3340H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO3340H-104 DO3340H-104KLD |
| Product Name | DO3340H Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 100 microH |