The Coilcraft DR0810 Series consists of surface-mount power inductors with a ferrite core, designed for high-efficiency noise filtering in power supplies and audio networks. The part DR0810-564L has an inductance of 560 µH ±10%, a maximum DCR of 1.11 Ohms, a typical SRF of 2.5 MHz, and current ratings of 0.72 A for a 20% inductance drop, 0.60 A for a 20°C temperature rise, and 0.86 A for a 40°C rise. The component measures 8.1 x 10.2 mm, weighs 2.0-2.7 g, and is rated for operation from −40°C to +85°C with rated current or up to +125°C with derated current. It features RoHS-compliant tin-silver over tin over copper over steel terminations, a protective PVC sleeve, and is supplied in tray packaging with 150 parts per tray. MSL is 1 with unlimited floor life under standard humidity conditions.
Coilcraft DR0810 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DR0810-564 DR0810-564L |
| Product Name | DR0810 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 560 microH |
| DCR | 1.1 ohms |