Coilcraft, Inc. GA3250-BE Coupled Power Inductor for Maxim MAX14521E GA3250-BE

Description
Developed for Maxim MAX14521E High-Voltage EL Lamp Driver with I2C Interface Used as a 1 : 8 autotransformer Shielded part for high-density applications Miniature, low profile part – only 3 x 3 x 1 mm RoHS-compliant, halogen free. 260°C compatible. Silver-palladium-pla tinum-glass frit terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote Datasheet
Description
Developed for Maxim MAX14521E High-Voltage EL Lamp Driver with I2C Interface Used as a 1 : 8 autotransformer Shielded part for high-density applications Miniature, low profile part – only 3 x 3 x 1 mm RoHS-compliant, halogen free. 260°C compatible. Silver-palladium-pla tinum-glass frit terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GA3250-BE Coupled Power Inductor for Maxim MAX14521E - GA3250-BE - Coilcraft, Inc.
Cary, IL, USA
GA3250-BE Coupled Power Inductor for Maxim MAX14521E
GA3250-BE
GA3250-BE Coupled Power Inductor for Maxim MAX14521E GA3250-BE
Developed for Maxim MAX14521E High-Voltage EL Lamp Driver with I2C Interface Used as a 1 : 8 autotransformer Shielded part for high-density applications Miniature, low profile part – only 3 x 3 x 1 mm RoHS-compliant, halogen free. 260°C compatible. Silver-palladium-pla tinum-glass frit terminations COTS Plus tin-silver-copper and tin-lead terminations available
  • Developed for Maxim MAX14521E High-Voltage EL Lamp Driver with I2C Interface
  • Used as a 1 : 8 autotransformer
  • Shielded part for high-density applications
  • Miniature, low profile part – only 3 x 3 x 1 mm
  • RoHS-compliant, halogen free. 260°C compatible. Silver-palladium-platinum-glass frit terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number GA3250-BE
Product Name GA3250-BE Coupled Power Inductor for Maxim MAX14521E
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1.9 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-22NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N3 0402DC-3N3XJRW , 0402DC-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N3 016008C-1N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details