Coilcraft, Inc. Common Mode Line Chokes High Inductance F5589-AL

Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F5589-AL is a high inductance common mode line choke with 8.20 mH minimum inductance per winding, rated for 1.5 A continuous current, and a maximum DCR of 0.295 ohms per winding. It has a minimum self-resonant frequency of 206 kHz and operates within an ambient temperature range of -40°C to +85°C. The component features 3750 Vrms isolation between windings and tin-silver over tin over copper terminations. It is available in the F55xx series with an EE-style package and supports AEC-Q200 qualification at +85°C. Samples are included in Coilcraft Designer's Kit No. P402.

Datasheet Summary
Powered by GS/AI

The F5589-AL is a high inductance common mode line choke with 8.20 mH minimum inductance per winding, rated for 1.5 A continuous current, and a maximum DCR of 0.295 ohms per winding. It has a minimum self-resonant frequency of 206 kHz and operates within an ambient temperature range of -40°C to +85°C. The component features 3750 Vrms isolation between windings and tin-silver over tin over copper terminations. It is available in the F55xx series with an EE-style package and supports AEC-Q200 qualification at +85°C. Samples are included in Coilcraft Designer's Kit No. P402.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes High Inductance - F5589-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes High Inductance
F5589-AL
Common Mode Line Chokes High Inductance F5589-AL
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
  • Best possible combination of low cost and high inductance
  • Two series with a variety of current ratings and inductance values
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number F5589-AL
Product Name Common Mode Line Chokes High Inductance
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 8200 microH
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-141 0402AF-141XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 0402CS-43NXGLW - 1033639-0402CS-43NXGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers