Coilcraft, Inc. Fixed Inductors - DO5022H-782MLD DO5022H-782MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055850-DO5022H-782M LD Categories: Fixed Inductors Alternative Parts (Cross-Reference): DO5022H-782MLDDO5022 H782MLD; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055850-DO5022H-782M LD Categories: Fixed Inductors Alternative Parts (Cross-Reference): DO5022H-782MLDDO5022 H782MLD; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO5022H-782MLD - 1055850-DO5022H-782MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO5022H-782MLD
1055850-DO5022H-782MLD
Fixed Inductors - DO5022H-782MLD 1055850-DO5022H-782MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055850-DO5022H-782M LD Categories: Fixed Inductors Alternative Parts (Cross-Reference): DO5022H-782MLDDO5022 H782MLD; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055850-DO5022H-782MLD
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): DO5022H-782MLDDO5022H782MLD;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1055850-DO5022H-782MLD
Product Name Fixed Inductors - DO5022H-782MLD
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0033 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details