The JA4590-AL is a 1:1 coupled inductor for use with the Texas Instruments TPS40210 controller and in SEPIC or Zeta converters. It has 22 µH per winding, a maximum DCR of 0.028 Ω, and a self-resonant frequency of 8.0 MHz. The saturation current is 7.8 A and the Irms current is 4.20 A per winding. It uses a ferrite core with RoHS-compliant matte tin terminations. Winding isolation is 500 Vrms. The component operates from -40°C to +85°C ambient with derating above +85°C. It is packaged on a 13-inch reel with 175 units per reel in 32 mm wide plastic tape, and meets MSL 1 moisture sensitivity. It withstands three reflows at 260°C.
Coilcraft's JA4590-AL Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | JA4590 JA4590-ALD |
| Product Name | JA4590-AL Series Coupled Power Inductor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 22 microH |
| DCR | 0.0280 ohms |