The EPL2010-821 is a shielded surface mount power inductor with a 2.0 × 2.0 × 1.0 mm size, designed for high-density applications. It has an inductance of 0.82 µH ±20%, a maximum DCR of 0.082 Ω, a typical SRF of 173 MHz, and an Isat of 1.6 A at 30% inductance drop. It is rated for an ambient temperature range of -40°C to +85°C and meets AEC-Q200 Grade 3 requirements. The component is RoHS compliant, halogen free, and has a maximum part temperature of +125°C. It is packaged in tape and reel formats with 2000 parts per 7-inch reel. The part includes a three-dot mark for identification.
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2010-821 EPL2010-821MLC |
| Product Name | EPL2010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.8200 microH |
| DCR | 0.0820 ohms |