Coilcraft, Inc. 22uH 100KHz 0.3A Inductor and Choke DS1608C-223MLC

Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz 40Q-Factor Ferrite 0.3A 0.11Ohm DCR T/R Product overview: DS1608C-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DS1608C-223MLC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz 40Q-Factor Ferrite 0.3A 0.11Ohm DCR T/R Product overview: DS1608C-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DS1608C-223MLC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22uH 100KHz 0.3A Inductor and Choke - 71-DS1608C-223MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 100KHz 0.3A Inductor and Choke
71-DS1608C-223MLC
22uH 100KHz 0.3A Inductor and Choke 71-DS1608C-223MLC
Inductor Power Shielded Wirewound 22uH 20% 100KHz 40Q-Factor Ferrite 0.3A 0.11Ohm DCR T/R Product overview: DS1608C-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DS1608C-223MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz 40Q-Factor Ferrite 0.3A 0.11Ohm DCR T/R Product overview: DS1608C-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DS1608C-223MLC can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - DS1608C-223MLC - 1032184-DS1608C-223MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DS1608C-223MLC
1032184-DS1608C-223MLC
Fixed Inductors - DS1608C-223MLC 1032184-DS1608C-223MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032184-DS1608C-223M LC Categories: Fixed Inductors Alternative Parts (Cross-Reference): DS1608C-223MLCDS1608 C223MLC; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032184-DS1608C-223MLC
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): DS1608C-223MLCDS1608C223MLC;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DS1608C-223MLC 1032184-DS1608C-223MLC
Product Name 22uH 100KHz 0.3A Inductor and Choke Fixed Inductors - DS1608C-223MLC
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-151 0402DF-151XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1670282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 400 microH
View Details