The Coilcraft DR0810 Series are radial-leaded power inductors with ferrite cores, designed for noise filtering in power supplies and audio circuits. Each variant features industry-standard 5 mm lead spacing, a protective PVC sleeve, and RoHS-compliant tin-silver over tin over copper over steel terminations. They operate from -40°C to +85°C at full rated current, with derated operation up to +125°C. The DR0810-683L model has an inductance of 68 µH ±10%, a maximum DC resistance of 0.17 ohms, a saturation current of 2.0 A (30% drop), and a rated RMS current of 1.7 A (20°C rise). The component weighs 2.0-2.7 g and is supplied in trays of 150 or optional fan-fold tape.
Coilcraft DR0810 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DR0810-683 DR0810-683L |
| Product Name | DR0810 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 68 microH |
| DCR | 0.1700 ohms |