The Coilcraft DR0810 Series are radial-leaded power inductors with a ferrite core, designed for noise filtering in power supplies and amplifiers. They feature industry-standard 5 mm lead spacing, a protective PVC sleeve, and are available in inductance values from 3.3 µH to 1000 µH. The DR0810-103L variant has a nominal inductance of 10 µH with ±10% tolerance, a maximum DCR of 0.026 Ω, and current ratings of 6.0 A for a 40°C temperature rise. The component operates from -40°C to +85°C with rated current and up to 125°C with derated current. It is RoHS compliant with tin-silver over tin over copper over steel terminations, weighs 2.0-2.7 g, and is packaged in trays of 150 or optional fan-fold tape. No medical or high-risk use is permitted without approval.
Coilcraft DR0810 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DR0810-103 DR0810-103L |
| Product Name | DR0810 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 10 microH |
| DCR | 0.0300 ohms |