Coilcraft, Inc. DS5022P Series Shielded Surface Mount Power Inductors DS5022P-474 DS5022P-474MLD

Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Designed for higher load currents – up to 18 A saturating current, 6.5 A rms Very low DCR keeps power losses to a minimum Robust temperature deflection prevents damage during solder reflow End terminations for sound solder fillets and easy inspection RoHS-compliant 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations. COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote Datasheet
Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Designed for higher load currents – up to 18 A saturating current, 6.5 A rms Very low DCR keeps power losses to a minimum Robust temperature deflection prevents damage during solder reflow End terminations for sound solder fillets and easy inspection RoHS-compliant 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations. COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS5022P Series Shielded Surface Mount Power Inductors - DS5022P-474 DS5022P-474MLD - Coilcraft, Inc.
Cary, IL, USA
DS5022P Series Shielded Surface Mount Power Inductors
DS5022P-474 DS5022P-474MLD
DS5022P Series Shielded Surface Mount Power Inductors DS5022P-474 DS5022P-474MLD
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Designed for higher load currents – up to 18 A saturating current, 6.5 A rms Very low DCR keeps power losses to a minimum Robust temperature deflection prevents damage during solder reflow End terminations for sound solder fillets and easy inspection RoHS-compliant 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations. COTS Plus tin-silver-copper and tin-lead terminations available
  • This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet.
  • Magnetically shielded
  • Designed for higher load currents – up to 18 A saturating current, 6.5 A rms
  • Very low DCR keeps power losses to a minimum
  • Robust temperature deflection prevents damage during solder reflow
  • End terminations for sound solder fillets and easy inspection
  • RoHS-compliant 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations.
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DS5022P-474 DS5022P-474MLD
Product Name DS5022P Series Shielded Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 470 microH
DCR 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N8 0402CS-6N8XJRW , 0402CS-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.0062uH 250MHz 0.76A Inductor and Choke - 71-0402CS-6N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details