Coilcraft, Inc. Common Mode Line Chokes EE Styles E3493-AL

Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

E3493-AL is a common mode line choke in the industry-standard EE25 package, designed to reduce conducted electromagnetic interference from switching power supplies. It has a current rating of 1.25 A, a maximum DC resistance of 0.190 ohms per winding, and a minimum inductance of 2.1 mH per section. The component features 3 mm creepage and clearance from all terminations to the core, 3750 Vrms one-minute isolation between windings, and an UL1446 Class B (130°C) insulation system. Terminations are tin-silver over tin over copper, and the operating ambient temperature range is -40°C to +85°C. Weight is between 19 and 33.8 grams.

Datasheet Summary
Powered by GS/AI

E3493-AL is a common mode line choke in the industry-standard EE25 package, designed to reduce conducted electromagnetic interference from switching power supplies. It has a current rating of 1.25 A, a maximum DC resistance of 0.190 ohms per winding, and a minimum inductance of 2.1 mH per section. The component features 3 mm creepage and clearance from all terminations to the core, 3750 Vrms one-minute isolation between windings, and an UL1446 Class B (130°C) insulation system. Terminations are tin-silver over tin over copper, and the operating ambient temperature range is -40°C to +85°C. Weight is between 19 and 33.8 grams.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes EE Styles - E3493-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes EE Styles
E3493-AL
Common Mode Line Chokes EE Styles E3493-AL
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
  • UL1446 Class B (130°C) Insulation System (UL File E83628)
  • 3750 Vrms, one minute isolation between windings
  • 3 mm creepage and clearance from all terminations to the core
  • Industry standard EE25 size
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number E3493-AL
Product Name Common Mode Line Chokes EE Styles
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 2100 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-0N6 0201CT-0N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details