Coilcraft, Inc. Fixed Inductors - DO5022H-103MLD DO5022H-103MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190478-DO5022H-103M LD Categories: Fixed Inductors Alternative Parts (Cross-Reference): DO5022H103MLD; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190478-DO5022H-103M LD Categories: Fixed Inductors Alternative Parts (Cross-Reference): DO5022H103MLD; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO5022H-103MLD - 1190478-DO5022H-103MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO5022H-103MLD
1190478-DO5022H-103MLD
Fixed Inductors - DO5022H-103MLD 1190478-DO5022H-103MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190478-DO5022H-103M LD Categories: Fixed Inductors Alternative Parts (Cross-Reference): DO5022H103MLD; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190478-DO5022H-103MLD
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): DO5022H103MLD;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
10uH 100KHz 6A Inductor and Choke - 71-DO5022H-103MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 100KHz 6A Inductor and Choke
71-DO5022H-103MLD
10uH 100KHz 6A Inductor and Choke 71-DO5022H-103MLD
Inductor Power Wirewound 10uH 20% 100KHz 6A 0.026Ohm DCR T/R Product overview: DO5022H-103MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5022H-103MLD can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 10uH 20% 100KHz 6A 0.026Ohm DCR T/R Product overview: DO5022H-103MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5022H-103MLD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1190478-DO5022H-103MLD 71-DO5022H-103MLD
Product Name Fixed Inductors - DO5022H-103MLD 10uH 100KHz 6A Inductor and Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details