The EPL2014-472 is a shielded surface mount power inductor with an inductance of 4.7 µH, a maximum DC resistance of 0.254 Ω, and a saturated current rating of 0.880 A at a 30% inductance drop. It achieves a typical self-resonant frequency of 46 MHz and handles a root-mean-square current of 1.06 A with a 40°C temperature rise. The component is constructed with a ferrite core, operates in ambient temperatures from -40°C to +85°C, and has a maximum part temperature of +125°C. It is RoHS compliant, halogen free, and supplied in tape and reel packaging with dimensions of 2.0 × 1.4 × 1.0 mm. The part meets AEC-Q200 Grade 1 requirements with no thermal aging.
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
Need parts for space, military or other critical applications?
See Coilcraft ST358PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2014-472 EPL2014-472MLC |
| Product Name | EPL2014 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 4.7 microH |
| DCR | 0.2540 ohms |