Coilcraft, Inc. Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| Coilcraft 0805PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI. Higher SRF series High... | |
| Coilcraft 0805RB Series wirewound beads are an excellent choice to isolate AC noise from DC bias or DC power injection lines in baseband RF amplifier circuits. They provide superior performance... | |
| Coilcraft 0806SQ, 0807SQ, 0908SQ Series square air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. | |
| Our 0805CS Series is the original 0805-sized wirewound ceramic chip inductor. It is qualified to AEC-Q200 Grade 1 standards, making it suitable for automotive and other high-temperature applications. Inductance values... | |
| Our 0805HP Series of wirewound ceramic chip inductors have the highest Q factors in an 0805 size. Excellent current handling, high SRF, low DCR, and tight tolerances ( ±2% for... | |
| Our 0805HQ Series improves on the original 0805CS Series with even higher Q, higher current handling, and much lower DCR. The ceramic construction provides high self-resonant frequencies – up to... | |
| Our 0805HT Series wirewound ceramic chip inductors have the lowest height of any of our 0805 inductors – only 0.035" high. They have exceptionally high Q for thier low height... | |
| Our 0805LS Series wirewound chip inductors have a ferrite-ceramic core construction that gives higher current handling and lower DCR in an 0805 chip size. Inductance values range from 78 nH... | |
| Our 0805LS Series wirewound ferrite beads feature a ferrite core construction for high current handing and low DCR. Impedance ranges from 48 Ohms to 7760 Ohms at 100 MHz, and... | |
| Our 0805USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) and provide up to 3.4 GHz differential mode 3 dB cutoff... | |
| Our 0805USBF Series common mode chokes are great for noise suppression in ultra-high-speed signal lines (USB 3.x, HDMI 2.0, HDBaseT™, DisplayPort, DVI, etc.) and in high-speed differential signal lines (USB... | |
| Our 0805USBN Series low-profile common mode chokes are great for noise suppression in ultra-high-speed signal lines (USB 3.x, HDMI 2.0, HDBaseT™, DisplayPort, DVI, etc.) and in high-speed differential signal lines... | |
| Our 0906/1606 Series Micro Spring™ air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As... | |
| Our 1008AF Series wirewound ferrite beads feature heavy guage wire for high current handling. These are great for RF signal isolation and power supply filtering applications. This high-impedance series covers... | |
| Our 1008AF Series wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers inductance values from 0.9 uH to 10... | |
| Our 1008CS is the original 1008-size wirewound chip inductor series and features high Q factors vs non-wirewound inductors of the same size. 1008CS Series is available in a wide range... | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-10N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-11N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-14N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-17N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-22N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-6N9 | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-12N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-14N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-17N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-22N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-23N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-25N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-27N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-8N1 | |
| The 0805PB Series offers exceptional impedance performance and extremely lower DCR that is optimized for high-frequency noise suppression on high current power supply lines, providing superior performance than traditional multilayer... | |
| Ceramic construction for high self resonance Excellent current carrying capacity for their size Need parts for space, military or other critical applications? See Coilcraft ST336RAE Series |
| << Prev | Next >> |