Coilcraft, Inc. Common Mode Line Chokes EE Styles E3496-AL

Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

E3496-AL is a common mode line choke in the industry-standard EE25 package, designed to reduce conducted interference from switching power supplies. It has a current rating of 2.5 A with a maximum DC resistance of 0.044 ohms per winding and a minimum inductance of 468 µH per section. The component provides 3750 Vrms one-minute isolation between windings, 3 mm creepage and clearance from terminations to the core, and meets UL1446 Class B (130°C) insulation standards. The terminations are tin-silver over tin over copper, and the operating ambient temperature range is -40°C to +85°C. Weight is 19-33.8 g.

Datasheet Summary
Powered by GS/AI

E3496-AL is a common mode line choke in the industry-standard EE25 package, designed to reduce conducted interference from switching power supplies. It has a current rating of 2.5 A with a maximum DC resistance of 0.044 ohms per winding and a minimum inductance of 468 µH per section. The component provides 3750 Vrms one-minute isolation between windings, 3 mm creepage and clearance from terminations to the core, and meets UL1446 Class B (130°C) insulation standards. The terminations are tin-silver over tin over copper, and the operating ambient temperature range is -40°C to +85°C. Weight is 19-33.8 g.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes EE Styles - E3496-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes EE Styles
E3496-AL
Common Mode Line Chokes EE Styles E3496-AL
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
  • UL1446 Class B (130°C) Insulation System (UL File E83628)
  • 3750 Vrms, one minute isolation between windings
  • 3 mm creepage and clearance from all terminations to the core
  • Industry standard EE25 size
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number E3496-AL
Product Name Common Mode Line Chokes EE Styles
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.015uH 250MHz 1.2A Inductor and Choke - 71-0402DC-15NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 2 (+/- %)
View Details
0402DF Ferrite Chip Inductors - 0402DF-361 0402DF-361XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-8N2 0402CT-8N2XJRW , 0402CT-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details