Coilcraft, Inc. Common Mode Line Chokes EE Styles E3497-AL

Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

E3497-AL is a common mode line choke in the industry-standard EE25 package, designed to reduce conducted electromagnetic interference from switching power supplies. It supports a current rating of 3 A with a maximum DC resistance of 0.029 ohms per winding and a minimum inductance of 299 µH per section. The component features 3 mm creepage and clearance from all terminations to the core, 3750 Vrms one-minute isolation between windings, and an UL1446 Class B (130°C) insulation system. Weight ranges from 19 to 33.8 g, and terminations are tin-silver over tin over copper. The operating ambient temperature range is -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

E3497-AL is a common mode line choke in the industry-standard EE25 package, designed to reduce conducted electromagnetic interference from switching power supplies. It supports a current rating of 3 A with a maximum DC resistance of 0.029 ohms per winding and a minimum inductance of 299 µH per section. The component features 3 mm creepage and clearance from all terminations to the core, 3750 Vrms one-minute isolation between windings, and an UL1446 Class B (130°C) insulation system. Weight ranges from 19 to 33.8 g, and terminations are tin-silver over tin over copper. The operating ambient temperature range is -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes EE Styles - E3497-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes EE Styles
E3497-AL
Common Mode Line Chokes EE Styles E3497-AL
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
  • UL1446 Class B (130°C) Insulation System (UL File E83628)
  • 3750 Vrms, one minute isolation between windings
  • 3 mm creepage and clearance from all terminations to the core
  • Industry standard EE25 size
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number E3497-AL
Product Name Common Mode Line Chokes EE Styles
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 300 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-12N 0302CS-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-39N 0302CS-39NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N0 0402DC-8N0XJRW , 0402DC-8N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details