The EPL3010-102 is a shielded power inductor with a 1.0 µH inductance, a maximum DC resistance of 0.078 ohms, a saturated current rating of 1.8 A, and a self-resonant frequency of 151 MHz. It is housed in a 3 × 3 × 1 mm surface-mount package and rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C. The component is RoHS compliant, halogen free, and meets AEC-Q200 Grade 3 requirements. It features tin-silver-copper terminations and is offered in tape and reel packaging for automated assembly.
EPL3010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3010-102 EPL3010-102MLC |
| Product Name | EPL3010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 0.0780 ohms |