Coilcraft, Inc. 100uH 100KHz 1.8A Inductor and Choke DO5022P-104MLD

Description
Inductor Power Unshielded Wirewound 100uH 20% 100KHz Ferrite 1.8A 0.19Ohm DCR T/R Product overview: DO5022P-104MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5022P-104MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 100uH 20% 100KHz Ferrite 1.8A 0.19Ohm DCR T/R Product overview: DO5022P-104MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5022P-104MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uH 100KHz 1.8A Inductor and Choke - 71-DO5022P-104MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 100KHz 1.8A Inductor and Choke
71-DO5022P-104MLD
100uH 100KHz 1.8A Inductor and Choke 71-DO5022P-104MLD
Inductor Power Unshielded Wirewound 100uH 20% 100KHz Ferrite 1.8A 0.19Ohm DCR T/R Product overview: DO5022P-104MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5022P-104MLD can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 100uH 20% 100KHz Ferrite 1.8A 0.19Ohm DCR T/R Product overview: DO5022P-104MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5022P-104MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-DO5022P-104MLD
Product Name 100uH 100KHz 1.8A Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers