EPL3012-223MLC is a shielded power inductor with 22 µH inductance, a maximum DC resistance of 0.790 ohms, a saturated current rating of 0.61 A at 30% inductance drop, and a rated RMS current of 0.54 A at a 40°C temperature rise. It measures 3.0 × 3.0 × 1.3 mm max and is packaged in an 8 mm wide embossed plastic tape on a 7-inch reel. The component operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, is RoHS compliant, halogen free, and meets AEC-Q200 Grade 3 with no thermal aging. It has a moisture sensitivity level of 1 and withstands three reflows at 260°C.
EPL3012 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3012-223 EPL3012-223MLC |
| Product Name | EPL3012 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 22 microH |
| DCR | 0.7900 ohms |