The KA5013-AE is a shielded power inductor for high-current VRM/VRD applications, featuring a composite core and soft saturation characteristics. It is packaged in a 1000-piece 7" reel with EIA-481 embossed plastic tape, measuring 4.0 mm in length, 4.0 mm in width, and 1.8 mm in height. With an inductance of 1.5 µH ±20%, it has a DC resistance of 29.0 mΩ typ and a saturation current of 8.0 A. The rated current is 5.0 A at a 20°C temperature rise and 7.0 A at a 40°C rise, with a self-resonant frequency of 50 MHz. It operates from -40°C to +125°C ambient temperature and is rated to +165°C maximum part temperature. The component is RoHS compliant, halogen free, and meets MSL level 1. Soldering resistance allows three reflows at 260°C for 40 seconds each.
Our KA5013-AE high-performance molded power inductor is mechanically rugged and magnetically shielded for use in high-density power converter circuits. It offers high current ratings and is ideal for high switching frequencies with low AC losses.
Our KA5013-AE high-performance molded power inductor is mechanically rugged and magnetically shielded for use in high-density power converter circuits. It offers high current ratings and is ideal for high switching frequencies with low AC losses.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | KA5013 KA5013-AEC |
| Product Name | KA5013-AE High Current Shielded Power Inductor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 1.5 microH |
| DCR | 0.0319 ohms |