Coilcraft, Inc. GA3250-EE Coupled Power Inductor GA3250-EE GA3250-EEC

Description
Used as a 1 : 8 autotransformer Shielded part for high-density applications Miniature, low profile part – only 3 x 3 x 1 mm RoHS-compliant, halogen free. 260°C compatible. Silver-palladium-pla tinum-glass frit termination
Request a Quote
Description
Used as a 1 : 8 autotransformer Shielded part for high-density applications Miniature, low profile part – only 3 x 3 x 1 mm RoHS-compliant, halogen free. 260°C compatible. Silver-palladium-pla tinum-glass frit termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GA3250-EE is a shielded coupled inductor designed for use as a 1:8 autotransformer in high-density applications. It has a compact size of 3 x 3 x 1 mm and uses ferrite core material with silver-palladium-platinum-glass frit terminations. The part is RoHS compliant and halogen free, with an AEC-Q200 Grade 3 qualification for operation from -40°C to +85°C ambient, extending to +125°C with derated current. Inductance is 1.9 µH for L1 and 112 µH for L2, with a maximum DC resistance of 1.29 Ω for L1 and 11.19 Ω for L2. It supports a saturation current of 0.7 A and an RMS current of 0.41 A at 25°C. Packaging is available as 1000/7″ or 3500/13″ reels with EIA-481 embossed plastic tape. The component withstands three reflow cycles at +260°C and has an MSL rating of 1.

Datasheet Summary
Powered by GS/AI

The GA3250-EE is a shielded coupled inductor designed for use as a 1:8 autotransformer in high-density applications. It has a compact size of 3 x 3 x 1 mm and uses ferrite core material with silver-palladium-platinum-glass frit terminations. The part is RoHS compliant and halogen free, with an AEC-Q200 Grade 3 qualification for operation from -40°C to +85°C ambient, extending to +125°C with derated current. Inductance is 1.9 µH for L1 and 112 µH for L2, with a maximum DC resistance of 1.29 Ω for L1 and 11.19 Ω for L2. It supports a saturation current of 0.7 A and an RMS current of 0.41 A at 25°C. Packaging is available as 1000/7″ or 3500/13″ reels with EIA-481 embossed plastic tape. The component withstands three reflow cycles at +260°C and has an MSL rating of 1.

Suppliers

Company
Product
Description
Supplier Links
GA3250-EE Coupled Power Inductor - GA3250-EE GA3250-EEC - Coilcraft, Inc.
Cary, IL, USA
GA3250-EE Coupled Power Inductor
GA3250-EE GA3250-EEC
GA3250-EE Coupled Power Inductor GA3250-EE GA3250-EEC
Used as a 1 : 8 autotransformer Shielded part for high-density applications Miniature, low profile part – only 3 x 3 x 1 mm RoHS-compliant, halogen free. 260°C compatible. Silver-palladium-pla tinum-glass frit termination
  • Used as a 1 : 8 autotransformer
  • Shielded part for high-density applications
  • Miniature, low profile part – only 3 x 3 x 1 mm
  • RoHS-compliant, halogen free. 260°C compatible. Silver-palladium-platinum-glass frit termination
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number GA3250-EE GA3250-EEC
Product Name GA3250-EE Coupled Power Inductor
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1.9 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N4 0402DC-9N4XJRW , 0402DC-9N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details