The EPL2010-102 is a shielded surface mount power inductor with a 1.0 µH inductance, packaged in a 2.0 × 2.0 × 1.0 mm case. It is rated for an ambient temperature range of -40°C to +85°C with an AEC-Q200 Grade 3 qualification. The part has a maximum DCR of 0.119 Ω, a typical SRF of 145 MHz, and a saturation current of 1.35 A at a 30% inductance drop. The maximum part temperature is +125°C, and it meets RoHS and halogen-free requirements. The termination is tin-silver-copper over tin over nickel over silver-platinum, and it is supplied on 7″ or 13″ reels with EIA-481 embossed plastic tape. Moisture sensitivity level is MSL 1.
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2010-102 EPL2010-102MLC |
| Product Name | EPL2010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 0.1200 ohms |