The Coilcraft DR0608-683L is a ferrite-core, through-hole power inductor with an inductance of 68 µH ±10%, a maximum DC resistance of 0.25 ohms, and a saturation current of 1.3 A at 30% drop. It has a typical self-resonant frequency of 9.0 MHz and an rms current rating of 1.8 A at a 40°C temperature rise. The component measures 6.6 mm x 6.1 mm x 5.1 mm, features industry-standard lead spacing, and is enclosed in a protective PVC sleeve. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, meets MSL 1 moisture sensitivity, and uses RoHS-compliant tin-silver over tin over copper over steel terminations. The part is available in 300-part trays.
Coilcraft DR0608 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DR0608-683 DR0608-683L |
| Product Name | DR0608 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 68 microH |
| DCR | 0.2500 ohms |