The EPL2014 series comprises shielded surface mount power inductors with ferrite cores for high-density applications. The EPL2014-152 variant has an inductance of 1.5 µH ±20%, a maximum DCR of 0.086 Ω, a typical SRF of 109 MHz, and a saturation current of 1.60 A at 30% drop. It handles 1.86 A RMS for a 40°C temperature rise and operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. RoHS compliant and halogen-free, it meets AEC-Q200 Grade 3. The component weighs 20-25 mg and is packaged in 8 mm wide tape on 7″ or 13″ reels. Its case measures 2.0 mm × 1.4 mm × 1.0 mm.
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
Need parts for space, military or other critical applications?
See Coilcraft ST358PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2014-152 EPL2014-152MLC |
| Product Name | EPL2014 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1.5 microH |
| DCR | 0.0860 ohms |