Coilcraft, Inc. Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 10 11 12 13 14 15 16 17
Product Name Notes
Need parts for space, military or other critical applications? See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
Introducing the XGL3520 Series of Ultra-Low Loss Shielded Power Inductors by Coilcraft, the industry's leader in efficient power delivery. With the industry's lowest Direct Current Resistance (DCR) and ultra-low AC...
Introducing the XGL3530 Series Ultra-Low Loss Shielded Power Inductors - the ultimate solution for power efficiency and reliability. These molded power inductors redefine performance standards with their lowest DC losses...
Optimized for Texas Instruments’ reference design PMP23420, the ZE2652-AE offers lower DCR and reduced AC losses compared to our standard XGL1313-222, delivering higher efficiency and improved performance. Optimized for reference...
The revolutionary XGL4015 Series by Coilcraft is the epitome of excellence in power inductors. Engineered with cutting-edge technology, these molded power inductors redefine industry standards. With our lowest DC losses...
The revolutionary XGL4018 Series by Coilcraft is the epitome of cutting-edge power inductors. Unleash the potential of your DC-DC converters with unparalleled efficiency and performance. Engineered to perfection, these molded...
The XGL4020 Series Ultra-Low Loss Shielded Power Inductors from Coilcraft offer the lowest DC losses and extremely low AC losses for a wide range of DC-DC converters, from hundreds of...
The XGL4025 Series Ultra-Low Loss Shielded Power Inductors by Coilcraft. These exceptional molded power inductors have been engineered to provide our lowest DC losses and remarkably low AC losses, making...
The XGL4030 Series showcases Coilcraft's lowest DC losses and exceptionally low AC losses, catering to diverse DC-DC converters. Experience extensive performance enhancements with an expanded range of inductance values and...
The XGL4031 Series showcases Coilcraft's lowest DC losses and exceptionally low AC losses, catering to diverse DC-DC converters. Experience extensive performance enhancements with an expanded range of inductance values and...
The XGL4040 Series Ultra-Low Loss Shielded Power Inductors by Coilcraft are the epitome of high-performance inductor technology. Designed specifically for a wide range of DC-DC converters, these molded power inductors...
The XGL5020 Series Ultra-Low Loss Shielded Power Inductors by Coilcraft are the pinnacle of performance for DC-DC converters. These molded power inductors are engineered to deliver the lowest DC losses...
The ZA9423-33N and the ZA9423-66N high-frequency, high-current, surface-mount inductors are perfectly suited for use as low-loss chokes in RF amplifiers for HF, VHF, ISM, broadcast, and aerospace applications. Their high...
The ZE2549 is a common mode choke designed for Single Pair Ethernet (SPE) networks, providing common mode noise suppression and EMI reduction in 10BASE-T1L applications. It supports data only transmission...
XGL4012 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance...
XGL5030 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance...
XGL5050 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance...
XGL6020 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance...
XGL6030 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance...
XGL6060 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance...
XGL7015 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance...
XGL7030 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance...
A single shielded package contains both coils. Very low magnetic coupling Designed for low distortion and the best sound quality. AEC-Q200 Grade 1 (−40°C to +125°C) Ambient temperature range from...
Common mode choke suitable for use in FPD-Link III & FPDLink IV up to 13.5 Gbps link rates Attenuate common mode signal with minimal effect on differential signal in forward...
Developed for Haptic Driver solution HV56020/22 for Microchip Technology Designed for flyback topology in a haptic driver circuit Switching frequency: 300 kHz; Vin : 3.0 V; Vout :...
Miniature and low profile chip-style common mode choke; only 5.3 mm tall High current and exceptional common mode noise attenuation AEC-Q200 qualified Refer to Designing Common Mode Filters for design...
Optimized for Analog Devices step-up DC/DC converter Industry’s lowest AC and DC power losses High current handling with soft saturation characteristics
Optimized for the evaluation board STEVAL-L3751V12 from STMicroelectronics High voltage rating of 85 V – higher than similar parts in the market Low DCR and soft saturation characteristic for high...

<< Prev