Coilcraft, Inc. Fixed Inductors - ED0006-AL ED0006-AL

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207207-ED0006-AL Categories: Fixed Inductors Alternative Parts (Cross-Reference): ED0006AL; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207207-ED0006-AL Categories: Fixed Inductors Alternative Parts (Cross-Reference): ED0006AL; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ED0006-AL - 1207207-ED0006-AL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ED0006-AL
1207207-ED0006-AL
Fixed Inductors - ED0006-AL 1207207-ED0006-AL
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207207-ED0006-AL Categories: Fixed Inductors Alternative Parts (Cross-Reference): ED0006AL; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207207-ED0006-AL
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): ED0006AL;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1207207-ED0006-AL
Product Name Fixed Inductors - ED0006-AL
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers