Coilcraft, Inc. 4.7uH 100KHz 3A Inductor and Choke DT3316P-472MLB

Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 3A 0.045Ohm DCR T/R Product overview: DT3316P-472MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DT3316P-472MLB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 3A 0.045Ohm DCR T/R Product overview: DT3316P-472MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DT3316P-472MLB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.7uH 100KHz 3A Inductor and Choke - 71-DT3316P-472MLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 100KHz 3A Inductor and Choke
71-DT3316P-472MLB
4.7uH 100KHz 3A Inductor and Choke 71-DT3316P-472MLB
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 3A 0.045Ohm DCR T/R Product overview: DT3316P-472MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DT3316P-472MLB can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 3A 0.045Ohm DCR T/R Product overview: DT3316P-472MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DT3316P-472MLB can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - DT3316P-472MLB - 1192332-DT3316P-472MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DT3316P-472MLB
1192332-DT3316P-472MLB
Fixed Inductors - DT3316P-472MLB 1192332-DT3316P-472MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192332-DT3316P-472M LB Categories: Fixed Inductors Alternative Parts (Cross-Reference): DT3316P472MLB; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192332-DT3316P-472MLB
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): DT3316P472MLB;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DT3316P-472MLB 1192332-DT3316P-472MLB
Product Name 4.7uH 100KHz 3A Inductor and Choke Fixed Inductors - DT3316P-472MLB
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-141 0402AF-141XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1620236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Axial; Axial
View Details