The EPL3012 series consists of shielded power inductors with a 3 × 3 × 1.3 mm max footprint, designed for compact, high-density mounting. The EPL3012-102 variant has a 1.0 µH inductance with ±20% tolerance, a maximum DCR of 0.066 Ω, a typical SRF of 110 MHz, and an Isat of 2.0 A at 30% inductance drop. It supports an Irms current of 2.2 A at a 40°C temperature rise. The component is rated for an ambient temperature range of -40°C to +85°C, with a maximum part temperature of +125°C. It is RoHS compliant, halogen free, and features tin-silver-copper terminations. Packaging is available in 2000/7″ or 7500/13″ reels with EIA-481 embossed plastic tape. The part meets AEC-Q200 Grade 3 requirements and has MSL 1 moisture sensitivity rating.
EPL3012 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3012-102 EPL3012-102MLC |
| Product Name | EPL3012 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 0.0660 ohms |