Coilcraft, Inc. Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17
Product Name Notes
Coilcraft low-profile MVR Series shielded power inductors are great for high current DC-DC converters and VRM/VRD controllers. High-temperature, low-loss materials do not exhibit thermal aging. The MVR1251T is also AEC-Q200...
Coilcraft MA5172/3-AE, PA6331-AE toroidal power chokes were designed for Class-D applications. Low distortion chokes used in Texas Instrument’s TPA3251D2 PurePath Ultra-HD, TAS5612/14PHD2EVM, TAS5612PHD and TAS5614PHD evaluation modules Designed for use...
Coilcraft MSS5131 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS6122 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS6132 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS6132T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS7331 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS7341 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS7341T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS7348 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS7348T Series shielded surface-mount power inductors feature low DC resistance, excellent current handling, and high-temperature performance across a wide range of inductance values, making them a cost-effective option for...
Coilcraft PA6594-AE Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft PFD2015 Series of miniature 1:1 coupled power inductors are used as low-power isolation transformers in SEPIC applications, or as common mode chokes. A wide range of inductance values means...
Coilcraft’s PCV-0 Series of high-current, radial-lead unshielded inductors are vertical-mount power chokes which have an open magnetic flux path for high current handling without saturation and have 130°C class insulation.
Coilcraft’s PCV-1 Series of high-current, radial-lead unshielded inductors are vertical-mount power chokes which have an open magnetic flux path for high current handling without saturation and have 130°C class insulation.
Coilcraft’s PCV-2 Series of high-current, radial-lead unshielded inductors are vertical-mount power chokes which have an open magnetic flux path for high current handling without saturation and have 130°C class insulation.
EMI // Power-Line-Common-Mo de-Choke // P32xx // P3219
EMI // Power-Line-Common-Mo de-Choke // P32xx // P3220
EMI // Power-Line-Common-Mo de-Choke // P32xx // P3221
EMI // Power-Line-Common-Mo de-Choke // P32xx // P3222
EMI // Power-Line-Common-Mo de-Choke // P32xx // P3223
Our HA403x Series was designed for DOCSIS 3.x applications and has our highest Q factors in an 1812 footprint. It also features excellent current handling and very low DC resistance...
Our PDLF Series data line EMI filters eliminate conducted EMI in data line applications by providing common mode and differential mode noise attenuation. They reduce noise by a factor of...
Our PFD2015 Series miniature common mode chokes provide both common mode and differential mode filtering in a single device that measures just 2.29 x 1.52 x 1.5 mm. They are...
Our PFD3215 Series low-profile common mode chokes provide both common mode and differential-mode filtering in a single device that measures just 3.32 x 2.33 x 1.5 mm. They are ideal...
Our PTRF Series surface mount tip and ring filters provide effective noise reduction throughout an extended frequency range with >15 dB attenuation over the 30 to 300 MHz range to...
PFL1005 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Tiny,...
PFL1609 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Tiny,...
PFL2010 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Tiny,...
PFL2015 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Only...
PFL2510 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Only...
PFL2512 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Tiny,...
PFL3215 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Tiny,...
PFL4514 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Tiny,...
PFL4517 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Tiny,...
Power // Shielded-Inductors // High-current-flat-wi re // MVR // MVR // MVR1247C-361
Power // Shielded-Inductors // High-current-flat-wi re // MVR // MVR // MVR1255C-651
Power // Shielded-Inductors // High-current-flat-wi re // MVR // MVR // MVR1261C-112
Power // Shielded-Inductors // High-current-flat-wi re // MVR // MVR // MVR1271C-162
Power // Shielded-Inductors // High-current-flat-wi re // MVR // MVR // MVR1278C-232
The PFL1008 is an ultra-small, molded power inductor series designed for high-density applications. The components feature soft saturation characteristics for functionality during high peak currents and magnetic shielding to minimize...
Available in two series: standard inductance and high inductance Single layer windings provide highest common mode impedance over the widest frequency range Ideal for switching power supplies in the 100...
Combined common and differential mode filtering in a single component Provide differential filtering at higher frequencies (>1000 Ohms @ 50 MHz) 2000 Vrms, one minute isolation (hipot) between windings AEC-Q200...
Combines common and differential mode filtering in a single component Can eliminate two extra filter chokes compared to standard common mode choke Special windings and materials provides better filtering performance...
Developed for Linear Technology LT8697 monolithic step-down switching regulator designed to power 5V USB applications Very tight DCR tolerance – 15.7 mΩ; tight inductance tolerace – 2% Rigid package for...
Developed for use with Fairchild Semiconductor FAN8831 Sinusoidal Piezoelectric Actuator Driver with Step-Up DC-DC Converter. 1 : 4 turns ratio; output voltages up to 300 V
Magnetically shielded Small footprint, just 5.1 mm square Current rating up to 3.7 Amps Low DC resistance for greater efficiency Inductance ratings from 1.8 to 470 µH AEC-Q200 Grade 3...
Small coupled shielded power inductor – 3.3 × 2.3 mm footprint, 1.5 mm high Excellent as low-power isolation transformers Great for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetically shielded...
Ultra-small shielded power inductor – only 1 mm high, 1 × 1.8 mm footprint RoHS-compliant, halogen free. 260°C compatible. Matte tin over nickel over silver-platinum-glas s frit terminations

<< Prev Next >>