The GA3093-ALC is a high-current air core inductor with an inductance of 6.6 nH ±5%, a quality factor of at least 100, a self-resonant frequency of 4.0 GHz, a DC resistance of 2.0 mΩ, and a rated current of 7.0 A causing a 15°C temperature rise. It is packaged in a 7″ machine-ready reel with EIA-481 embossed plastic tape, weighing 220 mg. Operating temperature ranges from -40°C to +125°C ambient, with a maximum part temperature of +140°C. The component meets MSL 1 moisture sensitivity level and is RoHS compliant with tin-silver (96.5/3.5) over copper terminations. Temperature coefficient of inductance is +5 to +70 ppm/°C.
Our GA309x / WA309x Series miniature air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in their high Q and the lowest possible losses for high-frequency applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | GA3093 GA3093-ALC |
| Product Name | GA309x and WA309x Series Mini Air Core Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Standard |
| Core Material | Air |
| Application | RF Choke |
| Inductance Range | 0.0066 microH |