Coilcraft, Inc. 470uH 100KHz 0.06A Inductor and Choke DS1608C-474MLC

Description
Inductor Power Shielded Wirewound 470uH 20% 100KHz 40Q-Factor Ferrite 0.06A 1.8Ohm DCR T/R Product overview: DS1608C-474MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.06A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DS1608C-474MLC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor Power Shielded Wirewound 470uH 20% 100KHz 40Q-Factor Ferrite 0.06A 1.8Ohm DCR T/R Product overview: DS1608C-474MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.06A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DS1608C-474MLC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
470uH 100KHz 0.06A Inductor and Choke - 71-DS1608C-474MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470uH 100KHz 0.06A Inductor and Choke
71-DS1608C-474MLC
470uH 100KHz 0.06A Inductor and Choke 71-DS1608C-474MLC
Inductor Power Shielded Wirewound 470uH 20% 100KHz 40Q-Factor Ferrite 0.06A 1.8Ohm DCR T/R Product overview: DS1608C-474MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.06A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DS1608C-474MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 470uH 20% 100KHz 40Q-Factor Ferrite 0.06A 1.8Ohm DCR T/R Product overview: DS1608C-474MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.06A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DS1608C-474MLC can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - DS1608C-474MLC - 1128164-DS1608C-474MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DS1608C-474MLC
1128164-DS1608C-474MLC
Fixed Inductors - DS1608C-474MLC 1128164-DS1608C-474MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128164-DS1608C-474M LC Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128164-DS1608C-474MLC
Categories: Fixed Inductors
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DS1608C-474MLC 1128164-DS1608C-474MLC
Product Name 470uH 100KHz 0.06A Inductor and Choke Fixed Inductors - DS1608C-474MLC
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details