Coilcraft, Inc. 5.6uH 100KHz 5.3A Inductor and Choke DO5022P-562MLD

Description
Inductor Power Unshielded Wirewound 5.6uH 20% 100KHz Ferrite 5.3A 0.02Ohm DCR T/R Product overview: DO5022P-562MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 100KHz, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 100KHz, 5.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5022P-562MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 5.6uH 20% 100KHz Ferrite 5.3A 0.02Ohm DCR T/R Product overview: DO5022P-562MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 100KHz, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 100KHz, 5.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5022P-562MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6uH 100KHz 5.3A Inductor and Choke - 71-DO5022P-562MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6uH 100KHz 5.3A Inductor and Choke
71-DO5022P-562MLD
5.6uH 100KHz 5.3A Inductor and Choke 71-DO5022P-562MLD
Inductor Power Unshielded Wirewound 5.6uH 20% 100KHz Ferrite 5.3A 0.02Ohm DCR T/R Product overview: DO5022P-562MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 100KHz, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 100KHz, 5.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5022P-562MLD can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 5.6uH 20% 100KHz Ferrite 5.3A 0.02Ohm DCR T/R Product overview: DO5022P-562MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 100KHz, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 100KHz, 5.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5022P-562MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DO5022P-562MLD - 1174054-DO5022P-562MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO5022P-562MLD
1174054-DO5022P-562MLD
Fixed Inductors - DO5022P-562MLD 1174054-DO5022P-562MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174054-DO5022P-562M LD Packaging: Cut Tape Termination: SMD/SMT Length: 18.54 mm Inductance: 5.6 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 40 MHz Height: 7.11 mm Width: 15.24 mm Categories: Fixed Inductors DC Resistance (DCR): 20 mΩ Case / Package: SMD/SMT Alternative Parts (Cross-Reference): DO5022P562MLD; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 5.3 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 5.3 A Saturation Current: 12.5 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174054-DO5022P-562MLD
Packaging: Cut Tape
Termination: SMD/SMT
Length: 18.54 mm
Inductance: 5.6 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 40 MHz
Height: 7.11 mm
Width: 15.24 mm
Categories: Fixed Inductors
DC Resistance (DCR): 20 mΩ
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): DO5022P562MLD;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 5.3 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 5.3 A
Saturation Current: 12.5 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DO5022P-562MLD 1174054-DO5022P-562MLD
Product Name 5.6uH 100KHz 5.3A Inductor and Choke Fixed Inductors - DO5022P-562MLD
Core Material Ferrite Ferrite
Inductance Range 5.6 microH 5.6 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers