The DO5022P-683MLD is a surface-mount power inductor with a 68 µH inductance, 20% tolerance, and 0.13 Ω DC resistance. It handles a saturation current of 3.7 A at 20% inductance drop and an Irms current of 2.3 A, causing a 40°C temperature rise. Operating temperature ranges from -40°C to +85°C ambient, with a maximum part temperature of +125°C. The component uses a ferrite core and RoHS-compliant gold over nickel over phosphor bronze terminations. It measures 15.24 mm × 12.70 mm × 7.11 mm and is packaged in 13" reels of 250 pieces on 32 mm wide tape with 24 mm pocket spacing. The part is MSL level 1 and withstands three reflows at +260°C. It complies with AEC-Q200 at +85°C and is not for medical or high-risk applications without approval.
Coilcraft DO5022P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO5022P-683 DO5022P-683MLD |
| Product Name | DO5022P Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 68 microH |