Coilcraft, Inc. 0.27uH 50MHz 0.94A Inductor and Choke HA4034-ALC

Description
Inductor RF Chip Unshielded Wirewound 0.27uH 2% 50MHz 85Q-Factor Ceramic 0.94A 0.12Ohm DCR 1812 T/R Product overview: HA4034-ALC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27uH, 50MHz, 0.94A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.27uH, 50MHz, 0.94A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HA4034-ALC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.27uH 2% 50MHz 85Q-Factor Ceramic 0.94A 0.12Ohm DCR 1812 T/R Product overview: HA4034-ALC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27uH, 50MHz, 0.94A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.27uH, 50MHz, 0.94A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HA4034-ALC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.27uH 50MHz 0.94A Inductor and Choke - 71-HA4034-ALC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.27uH 50MHz 0.94A Inductor and Choke
71-HA4034-ALC
0.27uH 50MHz 0.94A Inductor and Choke 71-HA4034-ALC
Inductor RF Chip Unshielded Wirewound 0.27uH 2% 50MHz 85Q-Factor Ceramic 0.94A 0.12Ohm DCR 1812 T/R Product overview: HA4034-ALC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27uH, 50MHz, 0.94A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.27uH, 50MHz, 0.94A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HA4034-ALC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.27uH 2% 50MHz 85Q-Factor Ceramic 0.94A 0.12Ohm DCR 1812 T/R Product overview: HA4034-ALC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27uH, 50MHz, 0.94A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.27uH, 50MHz, 0.94A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HA4034-ALC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - HA4034-ALC - 1061723-HA4034-ALC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HA4034-ALC
1061723-HA4034-ALC
Fixed Inductors - HA4034-ALC 1061723-HA4034-ALC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061723-HA4034-ALC Categories: Fixed Inductors Alternative Parts (Cross-Reference): HA4034-ALCHA4034ALC; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061723-HA4034-ALC
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): HA4034-ALCHA4034ALC;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-HA4034-ALC 1061723-HA4034-ALC
Product Name 0.27uH 50MHz 0.94A Inductor and Choke Fixed Inductors - HA4034-ALC
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-2N2 016008C-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details