Coilcraft, Inc. Fixed Inductors - DO5040H-183MLB DO5040H-183MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983206-DO5040H-183ML B Packaging: Bulk Termination: SMD/SMT Length: 18.54 mm Inductance: 18 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 14 MHz Height: 12 mm Width: 15.24 mm Categories: Fixed Inductors DC Resistance (DCR): 22 mΩ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 6 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983206-DO5040H-183ML B Packaging: Bulk Termination: SMD/SMT Length: 18.54 mm Inductance: 18 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 14 MHz Height: 12 mm Width: 15.24 mm Categories: Fixed Inductors DC Resistance (DCR): 22 mΩ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 6 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO5040H-183MLB - 983206-DO5040H-183MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO5040H-183MLB
983206-DO5040H-183MLB
Fixed Inductors - DO5040H-183MLB 983206-DO5040H-183MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983206-DO5040H-183ML B Packaging: Bulk Termination: SMD/SMT Length: 18.54 mm Inductance: 18 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 14 MHz Height: 12 mm Width: 15.24 mm Categories: Fixed Inductors DC Resistance (DCR): 22 mΩ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 6 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983206-DO5040H-183MLB
Packaging: Bulk
Termination: SMD/SMT
Length: 18.54 mm
Inductance: 18 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 14 MHz
Height: 12 mm
Width: 15.24 mm
Categories: Fixed Inductors
DC Resistance (DCR): 22 mΩ
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 6 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 983206-DO5040H-183MLB
Product Name Fixed Inductors - DO5040H-183MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details