EPL3010-223MLC is a shielded surface mount power inductor in a 3 × 3 × 1 mm package with an inductance of 22 µH, a maximum DCR of 1.38 Ω, a saturation current of 0.42 A at 30% drop, and a rated RMS current of 0.47 A at a 40°C temperature rise. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, is RoHS compliant, halogen-free, and meets AEC-Q200 Grade 3 at +85°C. The component has a moisture sensitivity level of 1 and supports up to three reflows at +260°C. Packaging is 7″ machine-ready reel with EIA-481 embossed plastic tape.
EPL3010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3010-223 EPL3010-223MLC |
| Product Name | EPL3010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 22 microH |
| DCR | 1.4 ohms |