Coilcraft, Inc. EPL3015 Series Shielded Power Inductors EPL3015-682 EPL3015-682MLC

Description
EPL3015 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling. Compact, cost-effective molded power inductors Soft saturation for peak current handling Magnetically shielded AEC-Q200 Grade 3 (-40°C to +85°C) with no thermal aging
Request a Quote Datasheet
Description
EPL3015 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling. Compact, cost-effective molded power inductors Soft saturation for peak current handling Magnetically shielded AEC-Q200 Grade 3 (-40°C to +85°C) with no thermal aging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPL3015 Series Shielded Power Inductors - EPL3015-682 EPL3015-682MLC - Coilcraft, Inc.
Cary, IL, USA
EPL3015 Series Shielded Power Inductors
EPL3015-682 EPL3015-682MLC
EPL3015 Series Shielded Power Inductors EPL3015-682 EPL3015-682MLC
EPL3015 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling. Compact, cost-effective molded power inductors Soft saturation for peak current handling Magnetically shielded AEC-Q200 Grade 3 (-40°C to +85°C) with no thermal aging

EPL3015 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.


  • Compact, cost-effective molded power inductors
  • Soft saturation for peak current handling
  • Magnetically shielded
  • AEC-Q200 Grade 3 (-40°C to +85°C) with no thermal aging
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number EPL3015-682 EPL3015-682MLC
Product Name EPL3015 Series Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 6.8 microH
DCR 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 0402CS-27NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-43N 0402DC-43NXJRW , 0402DC-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details