EPL3015-152MLC is a shielded power inductor with a 1.5 µH inductance, a maximum DC resistance of 0.072 ohms, a saturation current of 1.90 A at 30% drop, and a rated RMS current of 2.05 A for a 40°C temperature rise. It is a surface mount component with a 3 × 3 × 1.5 mm footprint, housed in an EIA-481 embossed plastic tape reel, rated for ambient temperatures from -40°C to +85°C, and complies with AEC-Q200 Grade 3 without thermal aging. The termination is RoHS-compliant tin-silver-copper, and it is halogen-free with MSL 1 moisture sensitivity level.
EPL3015 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3015-152 EPL3015-152MLC |
| Product Name | EPL3015 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1.5 microH |
| DCR | 0.0720 ohms |