The DO3340H-224KLD is a surface-mount power inductor with an inductance of 220 µH ±10%, a DC resistance of 330 mΩ max, a saturation current of 2.30 A at 30% inductance drop, and a thermal current rating of 0.70 A for a 20°C rise and 1.05 A for a 40°C rise. It uses a ferrite core, has RoHS-compliant tin-silver-copper terminations, and is AEC-Q200 qualified. The component measures 13.21 mm × 9.91 mm × 8.38 mm with a weight of 1.907 to 2.856 g. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C and is packaged in 350-piece 13-inch reels on 24 mm wide plastic tape with 16 mm pocket spacing. It meets MSL 1 moisture sensitivity level and endures three reflows at +260°C for 40 seconds each.
Coilcraft DO3340H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO3340H-224 DO3340H-224KLD |
| Product Name | DO3340H Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 220 microH |