The H7011-AL is a common mode line choke designed for EMI suppression, featuring a minimum inductance of 34.8 mH per winding, a rated current of 1.25 A, a minimum self-resonant frequency of 96 kHz, and a maximum DC resistance of 0.720 Ω per winding. It operates over an ambient temperature range of -40°C to +85°C, with 3750 Vrms isolation between windings. The part uses tin-silver over tin over copper terminations and complies with AEC-Q200 at +85°C.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | H7011-AL |
| Product Name | H7011-AL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 35000 microH |
| DCR | 0.7200 ohms |