EPL3012-152MLC is a shielded power inductor in the EPL3012 series, with a 1.5 µH inductance, a maximum DC resistance of 0.075 ohms, and a saturated current rating of 1.7 A at a 20% inductance drop. It measures 3 × 3 × 1.3 mm max and is packaged in an EIA-481 embossed plastic tape on a 7-inch reel. The part operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, meets RoHS and halogen-free requirements, and is rated for three reflows at 260°C. It complies with AEC-Q200 Grade 3 and has an MSL rating of 1.
EPL3012 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3012-152 EPL3012-152MLC |
| Product Name | EPL3012 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1.5 microH |
| DCR | 0.0750 ohms |