Coilcraft, Inc. Common Mode Line Chokes High Inductance F5587-AL

Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

F5587-AL is a high-inductance common mode line choke for EMI suppression, part of the F55xx series with tin-silver over tin over copper terminations. It provides 25.3 mH inductance per winding (minimum), handles up to 1 A continuous current, has a minimum self-resonant frequency of 129 kHz, and a maximum DC resistance of 0.855 Ω per winding. The part operates within an ambient temperature range of -40°C to +85°C and features 3750 Vrms isolation between windings for one minute. It is designed for use in non-medical and non-high-risk applications without prior manufacturer approval.

Datasheet Summary
Powered by GS/AI

F5587-AL is a high-inductance common mode line choke for EMI suppression, part of the F55xx series with tin-silver over tin over copper terminations. It provides 25.3 mH inductance per winding (minimum), handles up to 1 A continuous current, has a minimum self-resonant frequency of 129 kHz, and a maximum DC resistance of 0.855 Ω per winding. The part operates within an ambient temperature range of -40°C to +85°C and features 3750 Vrms isolation between windings for one minute. It is designed for use in non-medical and non-high-risk applications without prior manufacturer approval.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes High Inductance - F5587-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes High Inductance
F5587-AL
Common Mode Line Chokes High Inductance F5587-AL
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
  • Best possible combination of low cost and high inductance
  • Two series with a variety of current ratings and inductance values
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number F5587-AL
Product Name Common Mode Line Chokes High Inductance
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 25000 microH
DCR 0.8600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-0N5 0201HT-0N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N3 0402DC-5N3XJRW , 0402DC-5N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N2 0302CS-7N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details