Coilcraft, Inc. Datasheets for Ferrite Beads
Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more
| Product Name | Notes |
|---|---|
| Our 0201AF (0603) Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth (up to GHz band). Ferrite construction and heavy... | |
| Our 0201AF Series wirewound ferrite core chip inductors offer very high inductance values in 0201 size – up to 200 nH. They are optimized for RF isolation in applications ranging... | |
| Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite... | |
| Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. | |
| Our 0402AF Series is the first generation of 0402 wirewound ferrite chip inductors. It has inductance values from 20 nH to 560 nH and higher current handling than ceramic constructions... | |
| Our 0402AF Series was our first generation of 0402 wirewound ferrite beads. It has impedance values from 11 Ohms to 330 Ohms at 100 MHz and high current handling vs... | |
| Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed... | |
| Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy... | |
| Our 0402FL Series of wirewound ferrite beads feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. These were developed for cellular applications for use either... | |
| Our 0402FL Series of wirewound ferrite chip inductors feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. They were developed for cellular applications for use... | |
| Our 0603AF Series of wirewound ferrite beads feature heavy guage wire for high current handling and are great for RF signal isolation and power supply filtering applications. This series covers... | |
| Our 0603AF Series of wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers a wide range of values from... | |
| Our 0603LS Series wirewound chip inductors have a ferrite-ceramic core construction that provides higher current handling and lower DCR in an 0603 (1608) chip size. Inductance values range from 47... | |
| Our 0603LS Series wirewound ferrite beads have a ferrite core construction that provides high current handing and low DCR. Impedance ranges from 28 Ohms to 5760 Ohms at 100 MHz,... |
| Next >> |