The EPL2010 series are shielded power inductors designed for compact, high-density mounting in automotive and general power applications, with a case size of 2.0 × 2.0 × 1.0 mm. The EPL2010-181 model has an inductance of 0.18 µH, a maximum DCR of 0.029 Ω, a typical SRF of 615 MHz, and an Isat of 2.9 A at a 30% inductance drop. It supports an Irms of 3.17 A at a 40°C temperature rise and operates within an ambient temperature range of -40°C to +85°C. The component is AEC-Q200 Grade 3 qualified, RoHS compliant, halogen free, and features a tin-silver-copper termination. It is supplied on 7" or 13" tape-and-reel packaging with MSL 1 moisture sensitivity and can withstand three reflow cycles at +260°C for 40 seconds each.
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2010-181 EPL2010-181MLC |
| Product Name | EPL2010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.1800 microH |
| DCR | 0.0290 ohms |