The EPL2014-821 is a shielded surface mount power inductor with an inductance of 0.82 µH, a DC resistance of 0.051 Ω maximum, and a saturation current of 0.950 A at 10% inductance drop. It has a typical self-resonant frequency of 163 MHz and an RMS current rating of 1.49 A for a 20°C rise or 2.03 A for a 40°C rise from ambient. The component is packaged in a 2.0 × 1.4 mm footprint, weighs 20-25 mg, and operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. It is RoHS compliant, halogen free, and meets AEC-Q200 Grade 3 with soldering resistance up to three 40-second reflows at +260°C. Tape and reel packaging is available in 2000/7" or 7500/13" reels.
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
Need parts for space, military or other critical applications?
See Coilcraft ST358PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2014-821 EPL2014-821MLC |
| Product Name | EPL2014 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.8200 microH |
| DCR | 0.0610 ohms |