The EPL3015 series comprises shielded, low-profile power inductors with a 3 × 3 × 1.5 mm footprint, designed for surface mount applications. The parts feature a ferrite core, RoHS-compliant tin-silver-copper terminations, and operate from -40°C to +85°C ambient with a maximum part temperature of +125°C. The EPL3015-332 variant has a nominal inductance of 3.3 µH with ±20% tolerance, a maximum DC resistance of 0.124 Ω, a saturating current of 1.40 A at 30% inductance drop, and a rated RMS current of 1.70 A for a 40°C temperature rise. The components meet AEC-Q200 Grade 3 requirements and are packaged in 8 mm wide embossed plastic tape on 7″ or 13″ reels. Moisture sensitivity level is MSL 1, with resistance to three reflows at 260°C.
EPL3015 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3015-332 EPL3015-332MLC |
| Product Name | EPL3015 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |
| DCR | 0.1200 ohms |