The EPL3015-122MLC is a shielded surface mount power inductor in the EPL3015 series, with a 3 × 3 × 1.5 mm footprint and a 1.2 µH inductance at 1 MHz. It has a maximum DC resistance of 0.062 Ω, a typical saturation current of 2.05 A at 30% drop, and a thermal rating of 2.40 A for a 40°C temperature rise. The component operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. It is RoHS compliant, halogen free, and meets the AEC-Q200 Grade 3 standard. Packaging is in 8 mm wide embossed plastic tape on 7-inch reels. The part is mounted using a recommended land pattern of 3.0 ± 0.2 mm by 3.0 ± 0.2 mm with a maximum height of 1.55 mm.
EPL3015 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3015-122 EPL3015-122MLC |
| Product Name | EPL3015 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1.2 microH |
| DCR | 0.0620 ohms |