E3507-AL is a common mode line choke in the EE25 package, designed to reduce conducted interference from switching power supplies. It has a current rating of 4 A, a maximum DC resistance of 0.022 ohms per winding, and a minimum inductance of 286 µH per section. The choke features 3 mm creepage and clearance from terminations to the core, 3750 Vrms one-minute isolation between windings, and an UL1446 Class B (130°C) insulation system. The operating ambient temperature range is -40°C to +85°C. Weight is 19-33.8 g, with tin-silver over tin over copper terminations.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | E3507-AL |
| Product Name | E3507-AL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 290 microH |